Capital Lighting, Inc. 8740SBR Exterior -Wall Mount 796858

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 16 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 16 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8740SBR Exterior -Wall Mount - 796858 - Capital Lighting, Inc.
Columbus, OH, USA
8740SBR Exterior -Wall Mount
796858
8740SBR Exterior -Wall Mount 796858
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 16 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 16
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796858
Product Name 8740SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details