Capital Lighting, Inc. 3752NI Semi-Flush Mts.-Bowl Style 796811

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Ceiling Light UPC: 783927038812 Category: Ceiling Lights Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Ceiling Light UPC: 783927038812 Category: Ceiling Lights Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3752NI Semi-Flush Mts.-Bowl Style - 796811 - Capital Lighting, Inc.
Columbus, OH, USA
3752NI Semi-Flush Mts.-Bowl Style
796811
3752NI Semi-Flush Mts.-Bowl Style 796811
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Ceiling Light UPC: 783927038812 Category: Ceiling Lights Glass: Satin-Etched White Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Ceiling Light
UPC: 783927038812
Category: Ceiling Lights
Glass: Satin-Etched White
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796811
Product Name 3752NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details