Capital Lighting, Inc. 8421PS Sconces-Single Candle 796582

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8421PS Sconces-Single Candle - 796582 - Capital Lighting, Inc.
Columbus, OH, USA
8421PS Sconces-Single Candle
796582
8421PS Sconces-Single Candle 796582
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.50
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Polished Silver
Weight: 7
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796582
Product Name 8421PS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details