Capital Lighting, Inc. 8426PS Mid. Chandeliers-Candle 796581

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 7 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Weight: 59 Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 7 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Weight: 59 Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8426PS Mid. Chandeliers-Candle - 796581 - Capital Lighting, Inc.
Columbus, OH, USA
8426PS Mid. Chandeliers-Candle
796581
8426PS Mid. Chandeliers-Candle 796581
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 7 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Weight: 59 Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Extension: 7
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
Weight: 59
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796581
Product Name 8426PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details