Capital Lighting, Inc. 8812SP/PN Island/Pool Table-2 Light Bar 796547

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 17 Product Name: Two Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 17 Product Name: Two Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8812SP/PN Island/Pool Table-2 Light Bar - 796547 - Capital Lighting, Inc.
Columbus, OH, USA
8812SP/PN Island/Pool Table-2 Light Bar
796547
8812SP/PN Island/Pool Table-2 Light Bar 796547
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 17 Product Name: Two Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Weight: 17
Product Name: Two Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796547
Product Name 8812SP/PN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details