Capital Lighting, Inc. 8803SP/PN Mid. Chandeliers-Glass Up 796542

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 20 Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 20 Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8803SP/PN Mid. Chandeliers-Glass Up - 796542 - Capital Lighting, Inc.
Columbus, OH, USA
8803SP/PN Mid. Chandeliers-Glass Up
796542
8803SP/PN Mid. Chandeliers-Glass Up 796542
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 20 Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Satin Pewter/Polished Nickel
Weight: 20
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796542
Product Name 8803SP/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details