Capital Lighting, Inc. 8818SP/PN Pendants-Bowl Style 796540

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 22 Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 22 Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
8818SP/PN Pendants-Bowl Style - 796540 - Capital Lighting, Inc.
Columbus, OH, USA
8818SP/PN Pendants-Bowl Style
796540
8818SP/PN Pendants-Bowl Style 796540
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/Polished Nickel Weight: 22 Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/Polished Nickel
Weight: 22
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796540
Product Name 8818SP/PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details