Capital Lighting, Inc. 2101RVN Large Chandeliers-Candle 796416

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 78.50 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Ravenna Weight: 175 Product Name: 21 Light Chandelier UPC: 783927102032 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 78.50 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Ravenna Weight: 175 Product Name: 21 Light Chandelier UPC: 783927102032 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
2101RVN Large Chandeliers-Candle - 796416 - Capital Lighting, Inc.
Columbus, OH, USA
2101RVN Large Chandeliers-Candle
796416
2101RVN Large Chandeliers-Candle 796416
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 78.50 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Ravenna Weight: 175 Product Name: 21 Light Chandelier UPC: 783927102032 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 78.50
Bulb
Type: Medium
Qty: 21
Wattage: 60
Finish: Ravenna
Weight: 175
Product Name: 21 Light Chandelier
UPC: 783927102032
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 120``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796416
Product Name 2101RVN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details