Capital Lighting, Inc. 2134RVN Large Chandeliers-Candle 796414

Description
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 81.00 Bulb Type: Medium Qty: 28 Wattage: 40 Finish: Ravenna Weight: 280 Product Name: 28 Light Foyer Chain Hung UPC: 783927102049 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 81.00 Bulb Type: Medium Qty: 28 Wattage: 40 Finish: Ravenna Weight: 280 Product Name: 28 Light Foyer Chain Hung UPC: 783927102049 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
2134RVN Large Chandeliers-Candle - 796414 - Capital Lighting, Inc.
Columbus, OH, USA
2134RVN Large Chandeliers-Candle
796414
2134RVN Large Chandeliers-Candle 796414
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 81.00 Bulb Type: Medium Qty: 28 Wattage: 40 Finish: Ravenna Weight: 280 Product Name: 28 Light Foyer Chain Hung UPC: 783927102049 Category: Foyer Chain Hung Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 71.00
Height: 81.00
Bulb
Type: Medium
Qty: 28
Wattage: 40
Finish: Ravenna
Weight: 280
Product Name: 28 Light Foyer Chain Hung
UPC: 783927102049
Category: Foyer Chain Hung
Shipped Via: Truck
Safety Rating: cUL
Chain: 120``
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796414
Product Name 2134RVN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details