Capital Lighting, Inc. 2131RVN Large Chandeliers-Candle 796413

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Ravenna Weight: 86 Product Name: 12 Light Chandelier UPC: 783927102025 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 106``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Ravenna Weight: 86 Product Name: 12 Light Chandelier UPC: 783927102025 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 106``

Suppliers

Company
Product
Description
Supplier Links
2131RVN Large Chandeliers-Candle - 796413 - Capital Lighting, Inc.
Columbus, OH, USA
2131RVN Large Chandeliers-Candle
796413
2131RVN Large Chandeliers-Candle 796413
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 58.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Ravenna Weight: 86 Product Name: 12 Light Chandelier UPC: 783927102025 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 120`` Wire: 106``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 58.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Ravenna
Weight: 86
Product Name: 12 Light Chandelier
UPC: 783927102025
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 120``
Wire: 106``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796413
Product Name 2131RVN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details