Capital Lighting, Inc. 6608OI Sconces-Double Glass 796339

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Iron Weight: 14.5 Product Name: Two Light Wall Fixture UPC: 783927095778 Category: Wall Fixtures Glass: Umbered alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Iron Weight: 14.5 Product Name: Two Light Wall Fixture UPC: 783927095778 Category: Wall Fixtures Glass: Umbered alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6608OI Sconces-Double Glass - 796339 - Capital Lighting, Inc.
Columbus, OH, USA
6608OI Sconces-Double Glass
796339
6608OI Sconces-Double Glass 796339
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Iron Weight: 14.5 Product Name: Two Light Wall Fixture UPC: 783927095778 Category: Wall Fixtures Glass: Umbered alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Iron
Weight: 14.5
Product Name: Two Light Wall Fixture
UPC: 783927095778
Category: Wall Fixtures
Glass: Umbered alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796339
Product Name 6608OI Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details