Capital Lighting, Inc. 9318BS/PN Pendants-Bowl Style 796328

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 18 Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 18 Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
9318BS/PN Pendants-Bowl Style - 796328 - Capital Lighting, Inc.
Columbus, OH, USA
9318BS/PN Pendants-Bowl Style
796328
9318BS/PN Pendants-Bowl Style 796328
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Weight: 18 Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Weight: 18
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796328
Product Name 9318BS/PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details