Capital Lighting, Inc. 9309BS/PN Large Chandeliers-Glass Shade 796322

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Weight: 38 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Weight: 38 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9309BS/PN Large Chandeliers-Glass Shade - 796322 - Capital Lighting, Inc.
Columbus, OH, USA
9309BS/PN Large Chandeliers-Glass Shade
796322
9309BS/PN Large Chandeliers-Glass Shade 796322
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.50 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Weight: 38 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.50
Bulb
Type: G16.5
Qty: 9
Wattage: 60
Finish: Brushed Stainless/Polished Nickel
Weight: 38
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796322
Product Name 9309BS/PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details