Capital Lighting, Inc. 8402FB Sconces-Double Glass 796295

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 9 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 9 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8402FB Sconces-Double Glass - 796295 - Capital Lighting, Inc.
Columbus, OH, USA
8402FB Sconces-Double Glass
796295
8402FB Sconces-Double Glass 796295
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 9 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Extension: 9.5
Bulb
Qty: 2
Wattage: 60
Finish: French Brass
Weight: 9
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796295
Product Name 8402FB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details