Capital Lighting, Inc. 8401FB Sconces-Single Glass 796292

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 11.5 Bulb Qty: 1 Wattage: 60 Finish: French Brass Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 11.5 Bulb Qty: 1 Wattage: 60 Finish: French Brass Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8401FB Sconces-Single Glass - 796292 - Capital Lighting, Inc.
Columbus, OH, USA
8401FB Sconces-Single Glass
796292
8401FB Sconces-Single Glass 796292
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 11.5 Bulb Qty: 1 Wattage: 60 Finish: French Brass Weight: 5 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 11.5
Bulb
Qty: 1
Wattage: 60
Finish: French Brass
Weight: 5
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796292
Product Name 8401FB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details