Capital Lighting, Inc. 8706FB Mid. Chandeliers-Candle 796272

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Extension: 6.5 Bulb Qty: 6 Wattage: 60 Finish: French Brass Weight: 41 Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Extension: 6.5 Bulb Qty: 6 Wattage: 60 Finish: French Brass Weight: 41 Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8706FB Mid. Chandeliers-Candle - 796272 - Capital Lighting, Inc.
Columbus, OH, USA
8706FB Mid. Chandeliers-Candle
796272
8706FB Mid. Chandeliers-Candle 796272
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Extension: 6.5 Bulb Qty: 6 Wattage: 60 Finish: French Brass Weight: 41 Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Extension: 6.5
Bulb
Qty: 6
Wattage: 60
Finish: French Brass
Weight: 41
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796272
Product Name 8706FB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details