Capital Lighting, Inc. 8701FB Sconces-Single Candle 796271

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 9.5 Bulb Qty: 1 Wattage: 60 Finish: French Brass Weight: 6 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 9.5 Bulb Qty: 1 Wattage: 60 Finish: French Brass Weight: 6 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8701FB Sconces-Single Candle - 796271 - Capital Lighting, Inc.
Columbus, OH, USA
8701FB Sconces-Single Candle
796271
8701FB Sconces-Single Candle 796271
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 9.5 Bulb Qty: 1 Wattage: 60 Finish: French Brass Weight: 6 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 9.5
Bulb
Qty: 1
Wattage: 60
Finish: French Brass
Weight: 6
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796271
Product Name 8701FB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details