PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 17.00
Bulb
Qty: 3
Wattage: 100
Finish: French Brass
Weight: 24
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 796249 |
| Product Name | 8399FB Semi-Flush Mts.-Bowl Style |
| Application | Residential |