Capital Lighting, Inc. 8405FB Flush Mounts-Bowl Style 796244

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 14 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 14 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8405FB Flush Mounts-Bowl Style - 796244 - Capital Lighting, Inc.
Columbus, OH, USA
8405FB Flush Mounts-Bowl Style
796244
8405FB Flush Mounts-Bowl Style 796244
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Qty: 2 Wattage: 60 Finish: French Brass Weight: 14 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.00
Bulb
Qty: 2
Wattage: 60
Finish: French Brass
Weight: 14
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796244
Product Name 8405FB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details