Capital Lighting, Inc. 2640NI Pendants-Glass Down 796237

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927015660 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927015660 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2640NI Pendants-Glass Down - 796237 - Capital Lighting, Inc.
Columbus, OH, USA
2640NI Pendants-Glass Down
796237
2640NI Pendants-Glass Down 796237
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927015660 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 783927015660
Category: Pendants
Glass: Clear
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796237
Product Name 2640NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details