Capital Lighting, Inc. 2641NI Mini Pendants-Rod 796232

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927014700 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL Wire: 114``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927014700 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL Wire: 114``

Suppliers

Company
Product
Description
Supplier Links
2641NI Mini Pendants-Rod - 796232 - Capital Lighting, Inc.
Columbus, OH, USA
2641NI Mini Pendants-Rod
796232
2641NI Mini Pendants-Rod 796232
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 783927014700 Category: Pendants Glass: Clear Shipped Via: Ups Safety Rating: cUL Wire: 114``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 783927014700
Category: Pendants
Glass: Clear
Shipped Via: Ups
Safety Rating: cUL
Wire: 114``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796232
Product Name 2641NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details