Capital Lighting, Inc. 2807NI Mini Pendants-Rod 796208

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 783927030250 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 783927030250 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2807NI Mini Pendants-Rod - 796208 - Capital Lighting, Inc.
Columbus, OH, USA
2807NI Mini Pendants-Rod
796208
2807NI Mini Pendants-Rod 796208
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 783927030250 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 783927030250
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796208
Product Name 2807NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details