Capital Lighting, Inc. 2005NI Mid. Chandeliers-Glass Down 796203

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 783927030212 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 783927030212 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2005NI Mid. Chandeliers-Glass Down - 796203 - Capital Lighting, Inc.
Columbus, OH, USA
2005NI Mid. Chandeliers-Glass Down
796203
2005NI Mid. Chandeliers-Glass Down 796203
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 783927030212 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 783927030212
Category: Chandeliers
Glass: Satin-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796203
Product Name 2005NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details