Capital Lighting, Inc. 7811PB Semi-Flush Mts.-Bowl Style 796198

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 10 Product Name: Chancery
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 10 Product Name: Chancery

Suppliers

Company
Product
Description
Supplier Links
7811PB Semi-Flush Mts.-Bowl Style - 796198 - Capital Lighting, Inc.
Columbus, OH, USA
7811PB Semi-Flush Mts.-Bowl Style
796198
7811PB Semi-Flush Mts.-Bowl Style 796198
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 10 Product Name: Chancery

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Weight: 10
Product Name: Chancery

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796198
Product Name 7811PB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details