Capital Lighting, Inc. 7522PB Sconces-Double Glass 796195

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7522PB Sconces-Double Glass - 796195 - Capital Lighting, Inc.
Columbus, OH, USA
7522PB Sconces-Double Glass
796195
7522PB Sconces-Double Glass 796195
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 8
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796195
Product Name 7522PB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details