Capital Lighting, Inc. 7911SP Sconces-Single Candle 796168

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Satin Pewter Weight: 3 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Satin Pewter Weight: 3 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7911SP Sconces-Single Candle - 796168 - Capital Lighting, Inc.
Columbus, OH, USA
7911SP Sconces-Single Candle
796168
7911SP Sconces-Single Candle 796168
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Satin Pewter Weight: 3 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Satin Pewter
Weight: 3
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796168
Product Name 7911SP Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details