Capital Lighting, Inc. 7916SP Mid. Chandeliers-Candle 796139

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Pewter Weight: 14 Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Pewter Weight: 14 Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7916SP Mid. Chandeliers-Candle - 796139 - Capital Lighting, Inc.
Columbus, OH, USA
7916SP Mid. Chandeliers-Candle
796139
7916SP Mid. Chandeliers-Candle 796139
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Extension: 7 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Pewter Weight: 14 Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Extension: 7
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Pewter
Weight: 14
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796139
Product Name 7916SP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details