Capital Lighting, Inc. 7919SP Mid. Chandeliers-Candle 796134

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 30 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 30 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7919SP Mid. Chandeliers-Candle - 796134 - Capital Lighting, Inc.
Columbus, OH, USA
7919SP Mid. Chandeliers-Candle
796134
7919SP Mid. Chandeliers-Candle 796134
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 30 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Extension: 7
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Pewter
Weight: 30
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796134
Product Name 7919SP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details