Capital Lighting, Inc. 7406PB Foyer/Hall Lanterns-Glass w/Frame 796118

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.00 Extension: 6.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 37 Product Name: Six Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.00 Extension: 6.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 37 Product Name: Six Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7406PB Foyer/Hall Lanterns-Glass w/Frame - 796118 - Capital Lighting, Inc.
Columbus, OH, USA
7406PB Foyer/Hall Lanterns-Glass w/Frame
796118
7406PB Foyer/Hall Lanterns-Glass w/Frame 796118
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.00 Extension: 6.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 37 Product Name: Six Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 42.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Weight: 37
Product Name: Six Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796118
Product Name 7406PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details