Capital Lighting, Inc. 7573PB Foyer/Hall Lanterns-Glass w/Frame 796107

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10 Product Name: Three Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10 Product Name: Three Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7573PB Foyer/Hall Lanterns-Glass w/Frame - 796107 - Capital Lighting, Inc.
Columbus, OH, USA
7573PB Foyer/Hall Lanterns-Glass w/Frame
796107
7573PB Foyer/Hall Lanterns-Glass w/Frame 796107
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 10 Product Name: Three Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 10
Product Name: Three Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796107
Product Name 7573PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details