Capital Lighting, Inc. 6598NI Sconces-Pocket 796089

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Mount UPC: 783927050005 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Mount UPC: 783927050005 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6598NI Sconces-Pocket - 796089 - Capital Lighting, Inc.
Columbus, OH, USA
6598NI Sconces-Pocket
796089
6598NI Sconces-Pocket 796089
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Mount UPC: 783927050005 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.50
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Mount
UPC: 783927050005
Category: Wall Fixtures
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796089
Product Name 6598NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details