Capital Lighting, Inc. 6599NI Sconces-Pocket 796087

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Fixture UPC: 783927050012 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Fixture UPC: 783927050012 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6599NI Sconces-Pocket - 796087 - Capital Lighting, Inc.
Columbus, OH, USA
6599NI Sconces-Pocket
796087
6599NI Sconces-Pocket 796087
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Fixture UPC: 783927050012 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Fixture
UPC: 783927050012
Category: Wall Fixtures
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796087
Product Name 6599NI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details