PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Clear Acrylic
Electricity Use: 63
Speeds: 160/130/90/76 RPM
Optional Control: 7-1192-6, Slider Wall Control
Reverse Air: Yes
Airflow Efficienty: 6065
Airflow Efficienty: 95
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 795974 |
| Product Name | 93524-14 Fans-Ceiling Fans |