Capital Lighting, Inc. 7182-4-95 Exterior -Wall Mount 795949

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 35.00 Extension: 18.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 35.00 Extension: 18.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7182-4-95 Exterior -Wall Mount - 795949 - Capital Lighting, Inc.
Columbus, OH, USA
7182-4-95 Exterior -Wall Mount
795949
7182-4-95 Exterior -Wall Mount 795949
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 35.00 Extension: 18.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 35.00
Extension: 18.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old World
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795949
Product Name 7182-4-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details