Capital Lighting, Inc. 7180-1-95 Exterior -Wall Mount 795946

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7180-1-95 Exterior -Wall Mount - 795946 - Capital Lighting, Inc.
Columbus, OH, USA
7180-1-95 Exterior -Wall Mount
795946
7180-1-95 Exterior -Wall Mount 795946
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795946
Product Name 7180-1-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details