Capital Lighting, Inc. 62054-BS/CKF Sconces-Pocket 795866

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Length 8.00 Extension: 2.5 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018714 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Length 8.00 Extension: 2.5 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018714 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62054-BS/CKF Sconces-Pocket - 795866 - Capital Lighting, Inc.
Columbus, OH, USA
62054-BS/CKF Sconces-Pocket
795866
62054-BS/CKF Sconces-Pocket 795866
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Length 8.00 Extension: 2.5 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018714 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Length 8.00
Extension: 2.5
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594018714
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795866
Product Name 62054-BS/CKF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details