Capital Lighting, Inc. 52004-BS Island/Pool Table-4 Light + 795865

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 18.00 Length 18.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594993264 Category: Bar Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 18.00 Length 18.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594993264 Category: Bar Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
52004-BS Island/Pool Table-4 Light + - 795865 - Capital Lighting, Inc.
Columbus, OH, USA
52004-BS Island/Pool Table-4 Light +
795865
52004-BS Island/Pool Table-4 Light + 795865
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 18.00 Length 18.00 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594993264 Category: Bar Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 18.00
Length 18.00
Bulb
Type: MR16
Qty: 4
Wattage: 35
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594993264
Category: Bar Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795865
Product Name 52004-BS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details