Capital Lighting, Inc. 50444-BS/8CL Pendants-Glass Down 795860

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 48.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594132113 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 48.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594132113 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50444-BS/8CL Pendants-Glass Down - 795860 - Capital Lighting, Inc.
Columbus, OH, USA
50444-BS/8CL Pendants-Glass Down
795860
50444-BS/8CL Pendants-Glass Down 795860
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 48.00 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594132113 Category: Semi-Flush or Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 48.00
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594132113
Category: Semi-Flush or Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795860
Product Name 50444-BS/8CL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details