Capital Lighting, Inc. 50454-BS/FST Semi-Flush Mts.-Bowl Style 795840

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 46.60 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594169935 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 46.60 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594169935 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50454-BS/FST Semi-Flush Mts.-Bowl Style - 795840 - Capital Lighting, Inc.
Columbus, OH, USA
50454-BS/FST Semi-Flush Mts.-Bowl Style
795840
50454-BS/FST Semi-Flush Mts.-Bowl Style 795840
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 46.60 Bulb Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594169935 Category: Semi-Flush or Pendant Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 46.60
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594169935
Category: Semi-Flush or Pendant
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795840
Product Name 50454-BS/FST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details