Capital Lighting, Inc. 23201-BS/SLA Pendants-Bowl Style 795831

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005431 Category: Cable Pendant Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005431 Category: Cable Pendant Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23201-BS/SLA Pendants-Bowl Style - 795831 - Capital Lighting, Inc.
Columbus, OH, USA
23201-BS/SLA Pendants-Bowl Style
795831
23201-BS/SLA Pendants-Bowl Style 795831
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005431 Category: Cable Pendant Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594005431
Category: Cable Pendant
Glass: Shava Hat Large
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795831
Product Name 23201-BS/SLA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details