Capital Lighting, Inc. 728-4-36 Exterior -Hanging 795796

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
728-4-36 Exterior -Hanging - 795796 - Capital Lighting, Inc.
Columbus, OH, USA
728-4-36 Exterior -Hanging
795796
728-4-36 Exterior -Hanging 795796
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795796
Product Name 728-4-36 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details