Capital Lighting, Inc. 729-2-36 Exterior -Wall Mount 795792

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
729-2-36 Exterior -Wall Mount - 795792 - Capital Lighting, Inc.
Columbus, OH, USA
729-2-36 Exterior -Wall Mount
795792
729-2-36 Exterior -Wall Mount 795792
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795792
Product Name 729-2-36 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details