Capital Lighting, Inc. 7972-95 Exterior -Wall Mount 795748

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7972-95 Exterior -Wall Mount - 795748 - Capital Lighting, Inc.
Columbus, OH, USA
7972-95 Exterior -Wall Mount
795748
7972-95 Exterior -Wall Mount 795748
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795748
Product Name 7972-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details