Capital Lighting, Inc. 7974-95 Exterior -Post/Pier Head 795746

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7974-95 Exterior -Post/Pier Head - 795746 - Capital Lighting, Inc.
Columbus, OH, USA
7974-95 Exterior -Post/Pier Head
795746
7974-95 Exterior -Post/Pier Head 795746
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795746
Product Name 7974-95 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details