Capital Lighting, Inc. 52030-BS/OPL Island/Pool Table-3 Light Bar 795589

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594744927 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594744927 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52030-BS/OPL Island/Pool Table-3 Light Bar - 795589 - Capital Lighting, Inc.
Columbus, OH, USA
52030-BS/OPL Island/Pool Table-3 Light Bar
795589
52030-BS/OPL Island/Pool Table-3 Light Bar 795589
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594744927 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.80
Length 12.80
Bulb
Type: MR16
Qty: 3
Wattage: 35
Finish: Brushed Steel
Product Name: Three Light Semi Flush
UPC: 641594744927
Category: Semi Flush
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795589
Product Name 52030-BS/OPL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details