Capital Lighting, Inc. 52031-BS/OPL Island/Pool Table-4 Light + 795587

Description
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Brushed Steel Product Name: Five Light Semi Flush UPC: 641594825770 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Brushed Steel Product Name: Five Light Semi Flush UPC: 641594825770 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52031-BS/OPL Island/Pool Table-4 Light + - 795587 - Capital Lighting, Inc.
Columbus, OH, USA
52031-BS/OPL Island/Pool Table-4 Light +
795587
52031-BS/OPL Island/Pool Table-4 Light + 795587
PRODUCT DETAILS / SPECS Width/Dia: 71.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 5 Wattage: 35 Finish: Brushed Steel Product Name: Five Light Semi Flush UPC: 641594825770 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 71.00
Height: 12.80
Length 12.80
Bulb
Type: MR16
Qty: 5
Wattage: 35
Finish: Brushed Steel
Product Name: Five Light Semi Flush
UPC: 641594825770
Category: Semi Flush
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795587
Product Name 52031-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details