PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594776119
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 795550 |
| Product Name | 50093-BS/FST Flush Mounts-Bowl Style |
| Application | Residential |