Capital Lighting, Inc. 798-6 Exterior -Wall Mount 795467

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
798-6 Exterior -Wall Mount - 795467 - Capital Lighting, Inc.
Columbus, OH, USA
798-6 Exterior -Wall Mount
795467
798-6 Exterior -Wall Mount 795467
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795467
Product Name 798-6 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details