Capital Lighting, Inc. 7805-45 Exterior -Hanging 795434

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
7805-45 Exterior -Hanging - 795434 - Capital Lighting, Inc.
Columbus, OH, USA
7805-45 Exterior -Hanging
795434
7805-45 Exterior -Hanging 795434
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 795434
Product Name 7805-45 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details