Capital Lighting, Inc. DE8961IB Exterior -Wall Mount 794681

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 28 Product Name: Three Light Outdoor Wall UPC: 611728042694 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 28 Product Name: Three Light Outdoor Wall UPC: 611728042694 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DE8961IB Exterior -Wall Mount - 794681 - Capital Lighting, Inc.
Columbus, OH, USA
DE8961IB Exterior -Wall Mount
794681
DE8961IB Exterior -Wall Mount 794681
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 28 Product Name: Three Light Outdoor Wall UPC: 611728042694 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 28
Product Name: Three Light Outdoor Wall
UPC: 611728042694
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794681
Product Name DE8961IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details